12V Clamp 416.67A Ipp Tvs Diode Through Hole R-6
Manufacturer: Comchip Technology
Win Source Part Number: 1006412-5KP7.0CA-G
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: R-6
STAND-OFF Voltage (Vwm): 7V
Minimum Breakdown Voltage: 7.78V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 416.67A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 250
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP7.0CA-G-ND | 1006412-5KP7.0CA-G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 5KP7.0CA-G |
| Configuration | Single | |
| Package | R-6, Axial | R-6 |
| Peak Pulse Power | 5000 watts | |
| VC | 12 volts | 12 volts |
| VBR | 7.78 volts | 7.78 volts |