121V Clamp 41.3A Ipp Tvs Diode Through Hole P600
TVS DIODE 75VWM 121VC P600
5KW,75V 5%,UNIDIR,AXIAL TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP75A-E3/73-ND | 5KP75A-E3/73 | 78K4265 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 5Kw,75V 5%,unidir,axial Tvs Vishay |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 121 volts | 121 volts |