Micro Commercial Components Corp. TVS Diodes 5KP78A-TP

Description
126V Clamp Ipp Tvs Diode Through Hole R-6
Request a Quote Datasheet
Description
126V Clamp Ipp Tvs Diode Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 5KP78A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP78A-TPTR-ND
TVS Diodes 5KP78A-TPTR-ND
126V Clamp Ipp Tvs Diode Through Hole R-6

126V Clamp Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS Diodes - 5KP78A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP78A-TPCT-ND
TVS Diodes 5KP78A-TPCT-ND
126V Clamp Ipp Tvs Diode Through Hole R-6

126V Clamp Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS - TVS - Diodes - 5KP78A-TP - 1006420-5KP78A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP78A-TP
1006420-5KP78A-TP
TVS - TVS - Diodes - 5KP78A-TP 1006420-5KP78A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1006420-5KP78A-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: R-6 STAND-OFF Voltage (Vwm): 78V Minimum Breakdown Voltage: 86.7V Max Clamping Voltage: 126V Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1006420-5KP78A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: R-6
STAND-OFF Voltage (Vwm): 78V
Minimum Breakdown Voltage: 86.7V
Max Clamping Voltage: 126V
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
TVS Protection Diode - 144-5KP78A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-5KP78A-TP
TVS Protection Diode 144-5KP78A-TP
TVS DIODE 78VWM 126VC R6 Product overview: 5KP78A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP78A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 78VWM 126VC R6 Product overview: 5KP78A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP78A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP78A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP78A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP78A-TP
TVS DIODE 78VWM 126VC R6

TVS DIODE 78VWM 126VC R6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP78A-TPTR-ND 1006420-5KP78A-TP 144-5KP78A-TP 5KP78A-TP
Product Name TVS Diodes TVS - TVS - Diodes - 5KP78A-TP TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package R-6, Axial R-6 Tape & Reel (TR) R-6
Peak Pulse Power 5000 watts 5000 watts 5000 watts
VC 126 volts 126 volts 126 volts
Unlock Full Specs
to access all available technical data