The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129526-5KP58A
Packaging: Tape and Reel
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 54.5A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.surgecomponents.
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 58V
Voltage - Breakdown (Minimum): 64.4V
Voltage - Clamping (Maximum) at Ipp: 93.6V
93.6V Clamp 54.5A Ipp Tvs Diode Through Hole P600
93.6V Clamp 54.5A Ipp Tvs Diode Through Hole P600
93.6V Clamp 54.5A Ipp Tvs Diode Through Hole P600
TVS DIODE, 5KW, 58V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio
TVS DIODE, 5KW, 58V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectio
TVS P600 58V 5000W UNIDIR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP58A | 1129526-5KP58A | 1294-5KP58A-CHP | 18H3498 | 5KP58A |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 5KP58A | TVS Diodes | Tvs Diode, 5Kw, 58V, P600; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 58 volts | ||||
| VBR | 64.4 to 71.2 volts | 64.4 volts | 64.4 volts | 64.4 volts | 64.4 volts |
| PD | 5.00E6 milliwatts | ||||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 93.6 volts | 93.6 volts | 93.6 volts |