Vishay Precision Group 51V 82.4V TVS Protection Diode 5KP51A-E3/54

Description
5kW TVS Diode, 51V, Unidirectional, 82.4V Clamp, P600 Product overview: 5KP51A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 51V, 82.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 51V, 82.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP51A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kW TVS Diode, 51V, Unidirectional, 82.4V Clamp, P600 Product overview: 5KP51A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 51V, 82.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 51V, 82.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP51A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
51V 82.4V TVS Protection Diode - 144-5KP51A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 82.4V TVS Protection Diode
144-5KP51A-E3/54
51V 82.4V TVS Protection Diode 144-5KP51A-E3/54
5kW TVS Diode, 51V, Unidirectional, 82.4V Clamp, P600 Product overview: 5KP51A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 51V, 82.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 51V, 82.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP51A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, 51V, Unidirectional, 82.4V Clamp, P600 Product overview: 5KP51A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 51V, 82.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 51V, 82.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP51A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP51A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 60.7A Ipp Tvs Diode Through Hole P600

82.4V Clamp 60.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP51A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 60.7A Ipp Tvs Diode Through Hole P600

82.4V Clamp 60.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS - TVS - Diodes - 5KP51A-E3/54 - 856766-5KP51A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP51A-E3/54
856766-5KP51A-E3/54
TVS - TVS - Diodes - 5KP51A-E3/54 856766-5KP51A-E3/54
Manufacturer: Vishay Win Source Part Number: 856766-5KP51A-E3/54 Series: TransZorb® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 5KP51 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 5KP51AE354, 5KP51A-E3/54GICT, 5KP51A-E3/54GITR, 5KP51A-E3/54-ND

Manufacturer: Vishay
Win Source Part Number: 856766-5KP51A-E3/54
Series: TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 5KP51
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 5KP51AE354, 5KP51A-E3/54GICT, 5KP51A-E3/54GITR, 5KP51A-E3/54-ND

Buy Now Datasheet
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb 5Kp Series, Unidirectional, 51 V, P600, 2 Rohs Compliant Vishay - 97W3803 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb 5Kp Series, Unidirectional, 51 V, P600, 2 Rohs Compliant Vishay
97W3803
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb 5Kp Series, Unidirectional, 51 V, P600, 2 Rohs Compliant Vishay 97W3803
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB 5KP Series, Unidirectional, 51 V, P600, 2 RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB 5KP Series, Unidirectional, 51 V, P600, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 5Kw, 51V, Unidirectional, P600-2; Product Range Vishay - 69W6216 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5Kw, 51V, Unidirectional, P600-2; Product Range Vishay
69W6216
Diode, Tvs, 5Kw, 51V, Unidirectional, P600-2; Product Range Vishay 69W6216
DIODE, TVS, 5KW, 51V, UNIDIRECTIONAL, P600-2; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:AEC-Q1 01RoHS Compliant: Yes

DIODE, TVS, 5KW, 51V, UNIDIRECTIONAL, P600-2; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:P600; No. of Pins:2Pins; Qualification:AEC-Q101RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 5Kw, 51V, Unidirectional, P600-2; Product Range Vishay - 78K4183 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5Kw, 51V, Unidirectional, P600-2; Product Range Vishay
78K4183
Diode, Tvs, 5Kw, 51V, Unidirectional, P600-2; Product Range Vishay 78K4183
DIODE, TVS, 5KW, 51V, UNIDIRECTIONAL, P600-2; Product Range:AEC-Q101 TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:P600; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 5KW, 51V, UNIDIRECTIONAL, P600-2; Product Range:AEC-Q101 TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:P600; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP51A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP51A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP51A-E3/54
TVS DIODE 51VWM 82.4VC P600

TVS DIODE 51VWM 82.4VC P600

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KP51A-E3/54
TVS Diodes / ESD Suppressors 5KP51A-E3/54
TVS Diodes / ESD Suppressors 5000W 51V Unidirect

TVS Diodes / ESD Suppressors 5000W 51V Unidirect

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-5KP51A-E3/54 5KP51A-E3/54GICT-ND 856766-5KP51A-E3/54 97W3803 69W6216 5KP51A-E3/54 5KP51A-E3/54
Product Name 51V 82.4V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 5KP51A-E3/54 Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb 5Kp Series, Unidirectional, 51 V, P600, 2 Rohs Compliant Vishay Diode, Tvs, 5Kw, 51V, Unidirectional, P600-2; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel P600, Axial P600 P600
Peak Pulse Power 5000 watts 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data