Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP6.0A

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP6.0A - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP6.0A
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP6.0A
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 18-5KP6.0ATR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 495.1A Ipp Tvs Diode Through Hole P600

10.3V Clamp 495.1A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 18-5KP6.0ACT-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 495.1A Ipp Tvs Diode Through Hole P600

10.3V Clamp 495.1A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Zener Through-Hole 6V TVS Protection Diode - 144-5KP6.0A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Through-Hole 6V TVS Protection Diode
144-5KP6.0A
Zener Through-Hole 6V TVS Protection Diode 144-5KP6.0A
TVS Diode 5kW 6V Unidirectional Zener Through Hole Product overview: 5KP6.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, Through-Hole, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, Through-Hole, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP6.0A can be used for catalog matching and distributor lookup.

TVS Diode 5kW 6V Unidirectional Zener Through Hole Product overview: 5KP6.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, Through-Hole, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, Through-Hole, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP6.0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP6.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP6.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP6.0A
TVS DIODE 6VWM 10.3VC P600

TVS DIODE 6VWM 10.3VC P600

Supplier's Site
Tvs Diode, 5Kw, 6V, P600; Product Range Littelfuse - 18H3502 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 6V, P600; Product Range Littelfuse
18H3502
Tvs Diode, 5Kw, 6V, P600; Product Range Littelfuse 18H3502
TVS DIODE, 5KW, 6V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 5KW, 6V, P600; Product Range:5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 6V, P600; Breakdown Voltage Range Littelfuse - 06R2197 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 6V, P600; Breakdown Voltage Range Littelfuse
06R2197
Tvs Diode, 5Kw, 6V, P600; Breakdown Voltage Range Littelfuse 06R2197
TVS DIODE, 5KW, 6V, P600; Breakdown Voltage Range:6.67V to 7.37V; Breakdown Voltage Vbr:6.67V; Clamping Voltage Vc Max:10.3V; Diode Case Style:P600; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE, 5KW, 6V, P600; Breakdown Voltage Range:6.67V to 7.37V; Breakdown Voltage Vbr:6.67V; Clamping Voltage Vc Max:10.3V; Diode Case Style:P600; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP6.0A 18-5KP6.0ATR-ND 144-5KP6.0A 5KP6.0A 18H3502 06R2197
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes Zener Through-Hole 6V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 5Kw, 6V, P600; Product Range Littelfuse Tvs Diode, 5Kw, 6V, P600; Breakdown Voltage Range Littelfuse
VBR 6.67 to 7.37 volts 6.67 volts 6.67 volts 6.67 volts 6.67 to 7.37 volts
PD 5.00E6 milliwatts 8000 milliwatts
Configuration Single
Package P600, Axial Tape and Reel P600 P600 P600
Peak Pulse Power 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data