13.6V Clamp 367.65A Ipp Tvs Diode Through Hole R-6
Manufacturer: Comchip Technology
Win Source Part Number: 764295-5KP8.0CA-G
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: R6, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Current - Peak Pulse (10/1000μs): 367.65A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 8.89V
Manufacturer Package: R-6
Maximum Clamping Voltage: 13.6V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 250
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP8.0CA-G-ND | 764295-5KP8.0CA-G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 5KP8.0CA-G |
| Configuration | Single | |
| Package | R-6, Axial | |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 13.6 volts | 13.6 volts |