10.3V Clamp 495.1A Ipp Tvs Diode Through Hole P600
TVS DIODE 6VWM 10.3VC P600
5KP, P600, 6V, 10.3V, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-5KP6.0CA/BTB-ND | 5KP6.0CA/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 10.3 volts | 10.3 volts |