Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP60A

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP60A - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP60A
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP60A
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 5KP60ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP60ALFTR-ND
TVS Diodes 5KP60ALFTR-ND
96.8V Clamp 52.7A Ipp Tvs Diode Through Hole P600

96.8V Clamp 52.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP60ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP60ALFCT-ND
TVS Diodes 5KP60ALFCT-ND
96.8V Clamp 52.7A Ipp Tvs Diode Through Hole P600

96.8V Clamp 52.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Tvs Diode, 5Kw, 60V, P600, Full Reel; Product Range Littelfuse - 18H3510 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 60V, P600, Full Reel; Product Range Littelfuse
18H3510
Tvs Diode, 5Kw, 60V, P600, Full Reel; Product Range Littelfuse 18H3510
TVS DIODE, 5KW, 60V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V RoHS Compliant: Yes

TVS DIODE, 5KW, 60V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 60V, P600 Rohs Compliant Littelfuse - 30AK1119 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 60V, P600 Rohs Compliant Littelfuse
30AK1119
Tvs Diode, Unidir, 60V, P600 Rohs Compliant Littelfuse 30AK1119
TVS DIODE, UNIDIR, 60V, P600 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 60V, P600 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KP60A
TVS Diodes / ESD Suppressors 5KP60A
TVS Diodes / ESD Suppressors 60Vso 47VAC 52A

TVS Diodes / ESD Suppressors 60Vso 47VAC 52A

Buy Now Datasheet
TVS DIODE 60V 96.8V P600 - 461-5KP60A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 60V 96.8V P600
461-5KP60A
TVS DIODE 60V 96.8V P600 461-5KP60A
TVS DIODE 60V 96.8V P600

TVS DIODE 60V 96.8V P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP60A 5KP60ALFTR-ND 18H3510 30AK1119 5KP60A 461-5KP60A
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes Tvs Diode, 5Kw, 60V, P600, Full Reel; Product Range Littelfuse Tvs Diode, Unidir, 60V, P600 Rohs Compliant Littelfuse TVS Diodes / ESD Suppressors TVS DIODE 60V 96.8V P600
VR 60 volts
VBR 66.7 to 73.7 volts 66.7 volts 66.7 volts 66.7 volts
PD 5.00E6 milliwatts
Configuration Single
Package P600, Axial P600 P600-2 P600, Axial
Unlock Full Specs
to access all available technical data