10.3V Clamp 485A Ipp Tvs Diode Through Hole P600
TVS DIODE 6VWM 10.3VC P600
TVS 5000W, STAND-OFF VOLTAGE = 6.0V, +/- 5%, UNI-DIR 5A ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP6.0AE3/TR13-ND | 5KP6.0AE3/TR13 | 35AJ1788 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 5000W, Stand-Off Voltage = 6.0V, +/5%, Uni-Dir 5A Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 10.3 volts | 10.3 volts |