Manufacturer: Micro Commercial Co
Win Source Part Number: 764280-5KP6.5CA-TP
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: R6, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5KP6.5CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.22V
Manufacturer Package: R-6
Maximum Clamping Voltage: 11.2V
Alternative Parts (Cross-Reference): 5KP6.5CA; 5KP6.5CHE3/TR8;
Introduction Date: May 24, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 500
11.2V Clamp Ipp Tvs Diode Through Hole R-6
11.2V Clamp Ipp Tvs Diode Through Hole R-6
TVS DIODE 6.5VWM 11.2VC R6
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 764280-5KP6.5CA-TP | 5KP6.5CA-TPCT-ND | 5KP6.5CA-TP |
| Product Name | TVS - TVS - Diodes - 5KP6.5CA-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |
| VC | 11.2 volts | 11.2 volts | 11.2 volts |
| VBR | 7.22 volts | 7.22 volts | 7.22 volts |