113V Clamp Ipp Tvs Diode Through Hole R-6
113V Clamp Ipp Tvs Diode Through Hole R-6
TVS DIODE 70VWM 113VC R6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP70CA-TPMSTR-ND | 5KP70CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | R-6, Axial | R-6 |
| Peak Pulse Power | 5000 watts | 5000 watts |