TVS DIODE 8VWM 13.6VC R6 Product overview: 5KP8.0A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP8.0A-TP can be used for catalog matching and distributor lookup.
13.6V Clamp Ipp Tvs Diode Through Hole R-6
13.6V Clamp Ipp Tvs Diode Through Hole R-6
Manufacturer: Micro Commercial Co
Win Source Part Number: 764294-5KP8.0A-TP
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: R6, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Family Name: 5KP8.0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 8.89V
Manufacturer Package: R-6
Maximum Clamping Voltage: 13.6V
Alternative Parts (Cross-Reference): 5KP8.0A; 5KP8.0A AMP; 5KP8.0A TR;
Introduction Date: May 24, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 500
TVS DIODE 8VWM 13.6VC R6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-5KP8.0A-TP | 5KP8.0A-TPCT-ND | 764294-5KP8.0A-TP | 5KP8.0A-TP |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - 5KP8.0A-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | R-6, Axial | R-6 | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts |