The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
TVS Diode 6.5V Bidirectional 5kW P600 Product overview: 5KP6.5CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP6.5CA can be used for catalog matching and distributor lookup.
11.2V Clamp 455.4A Ipp Tvs Diode Through Hole P600
11.2V Clamp 455.4A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors 6.5Vso 5VAC 447A
TVS DIODE, 5KW, 6.5V, P600; Product Range:-; TVS Polarity:Bidirection
TVS P600 6.5V 5000W BIDIR
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP6.5CA | 144-5KP6.5CA | 5KP6.5CALFTR-ND | 5KP6.5CA | 18H3508 | 5KP6.5CA |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | 6.5V TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 5Kw, 6.5V, P600; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 6.5 volts | |||||
| VBR | 7.22 to 7.98 volts | 7.22 volts | 7.22 volts | 7.22 volts | ||
| PD | 5.00E6 milliwatts | |||||
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS |