15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 9VWM 15.4VC SMB
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMBJ9.0ABCT-ND | SMBJ9.0A | 67R0218 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 15.4 volts | 15.4 volts |