Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMBJ90CA-M3/5B

Description
Win Source Part Number: 1295431-SMBJ90CA-M3/ 5B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 90V Voltage - Breakdown (Min): 100V Voltage - Clamping (Max) @ Ipp: 146V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.1A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ90
Request a Quote Datasheet
Description
Win Source Part Number: 1295431-SMBJ90CA-M3/ 5B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 90V Voltage - Breakdown (Min): 100V Voltage - Clamping (Max) @ Ipp: 146V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.1A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1295431-SMBJ90CA-M3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295431-SMBJ90CA-M3/5B
Circuit Protection - TVS - Diodes 1295431-SMBJ90CA-M3/5B
Win Source Part Number: 1295431-SMBJ90CA-M3/ 5B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 90V Voltage - Breakdown (Min): 100V Voltage - Clamping (Max) @ Ipp: 146V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.1A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBJ90

Win Source Part Number: 1295431-SMBJ90CA-M3/5B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 90V
Voltage - Breakdown (Min): 100V
Voltage - Clamping (Max) @ Ipp: 146V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBJ90

Buy Now Datasheet
TVS Diodes - SMBJ90CA-M3/5B-ND - DigiKey
Thief River Falls, MN, United States
146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ90CA-M3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ90CA-M3/5B
TVS Protection Diode 144-SMBJ90CA-M3/5B
TVS DIODE 90VWM 146VC DO214AA Product overview: SMBJ90CA-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ90CA-M3/5B can be used for catalog matching and distributor lookup.

TVS DIODE 90VWM 146VC DO214AA Product overview: SMBJ90CA-M3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ90CA-M3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ90CA-M3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ90CA-M3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ90CA-M3/5B
TVS DIODE 90VWM 146VC DO214AA

TVS DIODE 90VWM 146VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1295431-SMBJ90CA-M3/5B SMBJ90CA-M3/5B-ND 144-SMBJ90CA-M3/5B SMBJ90CA-M3/5B
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AA, SMB SMB; DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 146 volts 146 volts 146 volts
VBR 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data