Micro Commercial Components Corp. TVS Diodes SMBJP6KE22A-TP

Description
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJP6KE22A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE22A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE22A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Protection Diode - 144-SMBJP6KE22A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJP6KE22A-TP
TVS Protection Diode 144-SMBJP6KE22A-TP
TVS DIODE 18.8VWM 30.6VC DO214AA Product overview: SMBJP6KE22A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE22A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 18.8VWM 30.6VC DO214AA Product overview: SMBJP6KE22A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE22A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1140682-SMBJP6KE22A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1140682-SMBJP6KE22A-TP
Circuit Protection - TVS - Diodes 1140682-SMBJP6KE22A-TP
Win Source Part Number: 1140682-SMBJP6KE22A- TP Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.8V Voltage - Breakdown (Min): 20.9V Voltage - Clamping (Max) @ Ipp: 30.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 19.9A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMBJP6KE22A-TPMSCT, -SMBJP6KE22A-TPCT,SM BJP6KE22A-TPMSTR,-SM BJP6KE22A-TPMSTR,SMB JP6KE22A-TPMSDKR,-SM BJP6KE22A-TPCT-ND,SM BJP6KE22A-TPMSCT,SMB JP6KE22ATP,-SMBJP6KE 22A-TPMSDKR,-SMBJP6K E22A-TPTR,-SMBJP6KE2 2A-TPTR-ND Base Product Number: SMBJP6

Win Source Part Number: 1140682-SMBJP6KE22A-TP
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Voltage - Breakdown (Min): 20.9V
Voltage - Clamping (Max) @ Ipp: 30.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 19.9A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMBJP6KE22A-TPMSCT,-SMBJP6KE22A-TPCT,SMBJP6KE22A-TPMSTR,-SMBJP6KE22A-TPMSTR,SMBJP6KE22A-TPMSDKR,-SMBJP6KE22A-TPCT-ND,SMBJP6KE22A-TPMSCT,SMBJP6KE22ATP,-SMBJP6KE22A-TPMSDKR,-SMBJP6KE22A-TPTR,-SMBJP6KE22A-TPTR-ND
Base Product Number: SMBJP6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJP6KE22A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJP6KE22A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJP6KE22A-TP
TVS DIODE 18.8VWM 30.6VC DO214AA

TVS DIODE 18.8VWM 30.6VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJP6KE22A-TPMSDKR-ND 144-SMBJP6KE22A-TP 1140682-SMBJP6KE22A-TP SMBJP6KE22A-TP
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 30.6 volts 30.6 volts 30.6 volts
Unlock Full Specs
to access all available technical data