The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 90V, DO-214AA; Breakdown Voltage Range:100V to 111V; Breakdown Voltage Vbr:111V; Clamping Voltage Vc Max:146V; Diode Case Style:DO-214AA; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes
TVS DIODE 90VWM 146VC DO214AA
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ90A | SMBJ90ALFCT-ND | 17H2466 | SMBJ90A |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | Tvs Diode, 600W, 90V, Do-214Aa; Breakdown Voltage Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 146 volts | 146 volts | 146 volts | 146 volts |
| VBR | 100 to 111 volts | 100 volts | 100 to 111 volts | 100 volts |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA (SMBJ) |