The SMBJ8.5CA-HR is a bi-directional transient voltage suppression (TVS) diode in a DO-214AA (SMB J-Bend) surface mount package, designed to protect sensitive electronic equipment from voltage transients caused by lightning and other events. It has a peak pulse power dissipation of 600 W at a 10/1000 μs waveform, a standoff voltage of 8.5 V, and a clamping voltage of 14.4 V at a peak pulse current of 41.7 A. The device meets IEC 61000-4-2 ESD level 15 kV (air) and 8 kV (contact), and is rated for operating junction and storage temperatures from -65 °C to 150 °C. It is RoHS compliant, halogen free, and has a flammability rating of V-0 per UL 94. The part is built to MSL level 1 per J-STD-020 and is 100% tested for surge, HTRB, and electrical performance under MIL-STD-750 methods.
The SMBJ HR Series High-Reliability TVS Diode is an “off-the-shelf” upscreened High-Reliability TVS Diode from Littelfuse. It is available in a compact DO-214AA SMB package and is rated for 600W of peak pulse power dissipation. These components, which protect sensitive electronic equipment from voltage transients induced by lightning surge and other transient voltage events, have been specially screened and sorted for use in DC line protection in aviation electronics and other applications that demand high reliability. The SMBJ-HR Series has undergone both a 100% screen sorting process and a Group B (surge test, HTRB, and electrical) test sorting process. Littelfuse High-Reliability Transient Voltage Suppression (TVS) Diodes are also available with customized upscreening and sorting process flows. Military screening process flow Flexible selection of high reliability sorting flows, which can be customized on request Standard voltage ranges and power ratings are offered Long history of use in the aerospace industry
Win Source Part Number: 1300596-SMBJ8.5CA-HR
Category: Circuit Protection>TVS - Diodes
Series: SMBJ-HR
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.44V
Voltage - Clamping (Max) @ Ipp: 14.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41.7A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMBJ8.5CA-HR
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode, 600W, 8.5V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: SMBJ8.5CA-HR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ8.5CA-HR can be used for catalog matching and distributor lookup.
TVS DIODE 8.5VWM 14.4VC DO214AA
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ8.5CA-HR | 1300596-SMBJ8.5CA-HR | SMBJ8.5CA-HR-ND | 144-SMBJ8.5CA-HR | SMBJ8.5CA-HR |
| Product Name | Surface Mount, 600W, High Reliability Series | Circuit Protection - TVS - Diodes | TVS Diodes | 600W 8.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 14.4 volts | 14.4 volts | 14.4 volts | 14.4 volts | |
| VBR | 9.44 to 10.4 volts | 9.44 volts | 9.44 volts | 9.44 volts | |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |