146V Clamp 4.11A Ipp Tvs Diode Surface Mount SMB
Transient Voltage Suppressor, TVS, SMBJ Series, Bidirectional, 90 V, DO-214AA, 2, 100 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 478-7073-2-ND | 75X0232 |
| Product Name | TVS Diodes | Transient Voltage Suppressor, Tvs, Smbj Series, Bidirectional, 90 V, Do-214Aa, 2, 100 V Rohs Compliant Kyocera Avx |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 146 volts |