Trans Voltage Suppressor Diode, 600W, 9V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: SMBJ9V0CA from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ9V0CA can be used for catalog matching and distributor lookup.
15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE, 600W, 9V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ9V0CA | SMBJ9V0CACT-ND | 99AC4405 |
| Product Name | 600W 9V TVS Protection Diode | TVS Diodes | Tvs Diode, 600W, 9V, Bidir, Do-214Aa; Product Range Taiwan Semiconductor |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | RoHS | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SMB; DO-214AA, SMB | DO-214AA | |
| Peak Pulse Power | 600 watts |