Bourns, Inc. TVS Diodes SMBJ9.0CA

Description
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ9.0CABDKR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - SMBJ9.0CABTR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - SMBJ9.0CABCT-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Diode, Full Reel; Product Range Bourns - 67R0219 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0219
Diode, Full Reel; Product Range Bourns 67R0219
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:10V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:10V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SMBJ9.0CABDKR-ND 67R0219
Product Name TVS Diodes Diode, Full Reel; Product Range Bourns
Configuration Single
Package SMB; DO-214AA, SMB
Peak Pulse Power 600 watts
VC 15.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - TPD1E10B09QDPYRQ1 - 937233-TPD1E10B09QDPYRQ1 - Win Source Electronics
Specs
Package 2-X1SON (1x.60)
Tj -40 to 125 C (-40 to 257 F)
View Details
TVS Diodes - 1222899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
600 W Transient Voltage Suppressor - P6SMB43AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details