Win Source Part Number: 1299596-SMBJP6KE150A
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 128V
Voltage - Breakdown (Min): 143V
Voltage - Clamping (Max) @ Ipp: 207V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.9A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMBJP6KE150A-TPMSCT,
Base Product Number: SMBJP6
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 128VWM 207VC DO214AA
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299596-SMBJP6KE150A-TP | SMBJP6KE150A-TPMSCT-ND | SMBJP6KE150A-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 207 volts | 207 volts | 207 volts |
| VBR | 143 volts | 143 volts | 143 volts |