Micro Commercial Components Corp. TVS Diodes SMBJP6KE18A-TP

Description
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJP6KE18A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE18A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE18A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299594-SMBJP6KE18A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299594-SMBJP6KE18A-TP
Circuit Protection - TVS - Diodes 1299594-SMBJP6KE18A-TP
Win Source Part Number: 1299594-SMBJP6KE18A- TP Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15.3V Voltage - Breakdown (Min): 17.1V Voltage - Clamping (Max) @ Ipp: 25.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 24.2A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMBJP6KE18A-TPCT,-S MBJP6KE18A-TPTR,-SMB JP6KE18A-TPTR,-SMBJP 6KE18A-TPCT,SMBJP6KE 18A-TPMSCT,-SMBJP6KE 18A-TPMSDKR,SMBJP6KE 18A-TPMSDKR,SMBJP6KE 18A-TPMSTR,-SMBJP6KE 18A-TPMSCT,-SMBJP6KE 18A-TPMSTR,SMBJP6KE1 8ATP Base Product Number: SMBJP6

Win Source Part Number: 1299594-SMBJP6KE18A-TP
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15.3V
Voltage - Breakdown (Min): 17.1V
Voltage - Clamping (Max) @ Ipp: 25.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24.2A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMBJP6KE18A-TPCT,-SMBJP6KE18A-TPTR,-SMBJP6KE18A-TPTR,-SMBJP6KE18A-TPCT,SMBJP6KE18A-TPMSCT,-SMBJP6KE18A-TPMSDKR,SMBJP6KE18A-TPMSDKR,SMBJP6KE18A-TPMSTR,-SMBJP6KE18A-TPMSCT,-SMBJP6KE18A-TPMSTR,SMBJP6KE18ATP
Base Product Number: SMBJP6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJP6KE18A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJP6KE18A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJP6KE18A-TP
TVS DIODE 15.3VWM 25.5VC DO214AA

TVS DIODE 15.3VWM 25.5VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJP6KE18A-TPMSTR-ND 1299594-SMBJP6KE18A-TP SMBJP6KE18A-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 25.5 volts 25.5 volts 25.5 volts
Unlock Full Specs
to access all available technical data