Win Source Part Number: 1296039-SMBJ85CD-M3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 85V
Voltage - Breakdown (Min): 95.7V
Voltage - Clamping (Max) @ Ipp: 135V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.46A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ85CD-M3/I,SMBJ85
Base Product Number: SMBJ85
135V Clamp 4.46A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 85VWM 135VC DO214AA Product overview: SMBJ85CD-M3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ85CD-M3/I can be used for catalog matching and distributor lookup.
TVS DIODE 85VWM 135VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1296039-SMBJ85CD-M3/I | SMBJ85CD-M3/IGITR-ND | 144-SMBJ85CD-M3/I | SMBJ85CD-M3/I |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 135 volts | 135 volts | 135 volts | |
| VBR | 95.7 volts | 95.7 volts | 95.7 volts |