Micro Commercial Components Corp. TVS Protection Diode SMBJP6KE30A-TP

Description
TVS DIODE 25.6VWM 41.4VC DO214AA Product overview: SMBJP6KE30A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE30A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 25.6VWM 41.4VC DO214AA Product overview: SMBJP6KE30A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE30A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMBJP6KE30A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJP6KE30A-TP
TVS Protection Diode 144-SMBJP6KE30A-TP
TVS DIODE 25.6VWM 41.4VC DO214AA Product overview: SMBJP6KE30A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE30A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 25.6VWM 41.4VC DO214AA Product overview: SMBJP6KE30A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE30A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJP6KE30A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE30A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE30A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMBJP6KE30A-TP - 791208-SMBJP6KE30A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJP6KE30A-TP
791208-SMBJP6KE30A-TP
TVS - TVS - Diodes - SMBJP6KE30A-TP 791208-SMBJP6KE30A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 791208-SMBJP6KE30A-T P Series: SMBJ Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25.6V Current - Peak Pulse (10/1000μs): 14.7A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJP6KE30A Categories: Circuit Protection Minimum Breakdown Voltage: 28.5V Manufacturer Package: DO-214AA (SMBJ) Maximum Clamping Voltage: 41.4V Alternative Parts (Cross-Reference): P6SMBJ 30A; P6SMB30A-H; P6SMB30A; P6SM BJ26A; Introduction Date: February 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 791208-SMBJP6KE30A-TP
Series: SMBJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Current - Peak Pulse (10/1000μs): 14.7A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJP6KE30A
Categories: Circuit Protection
Minimum Breakdown Voltage: 28.5V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 41.4V
Alternative Parts (Cross-Reference): P6SMBJ 30A; P6SMB30A-H; P6SMB30A; P6SM BJ26A;
Introduction Date: February 13, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJP6KE30A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJP6KE30A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJP6KE30A-TP
TVS DIODE 25.6VWM 41.4VC DO214AA

TVS DIODE 25.6VWM 41.4VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJP6KE30A-TP SMBJP6KE30A-TPMSDKR-ND 791208-SMBJP6KE30A-TP SMBJP6KE30A-TP
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMBJP6KE30A-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data