Micro Commercial Components Corp. TVS Diodes SMBJP6KE170A-TP

Description
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJP6KE170A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJP6KE170A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMBJP6KE170A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299767-SMBJP6KE170A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299767-SMBJP6KE170A-TP
Circuit Protection - TVS - Diodes 1299767-SMBJP6KE170A-TP
Win Source Part Number: 1299767-SMBJP6KE170A -TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 145V Voltage - Breakdown (Min): 162V Voltage - Clamping (Max) @ Ipp: 234V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.6A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMBJP6KE170A-TPMSDKR ,-1142-SMBJP6KE170A- TPCT,-1142-SMBJP6KE1 70A-TPDKR,-1142-SMBJ P6KE170A-TPTR,SMBJP6 KE170A-TPMSTR,SMBJP6 KE170A-TPMSCT Base Product Number: SMBJP6

Win Source Part Number: 1299767-SMBJP6KE170A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 145V
Voltage - Breakdown (Min): 162V
Voltage - Clamping (Max) @ Ipp: 234V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.6A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMBJP6KE170A-TPMSDKR,-1142-SMBJP6KE170A-TPCT,-1142-SMBJP6KE170A-TPDKR,-1142-SMBJP6KE170A-TPTR,SMBJP6KE170A-TPMSTR,SMBJP6KE170A-TPMSCT
Base Product Number: SMBJP6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJP6KE170A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJP6KE170A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJP6KE170A-TP
TVS DIODE 145VWM 234VC DO214AA

TVS DIODE 145VWM 234VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJP6KE170A-TPMSDKR-ND 1299767-SMBJP6KE170A-TP SMBJP6KE170A-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 234 volts 234 volts 234 volts
Unlock Full Specs
to access all available technical data