600 W TVS in SMB Product overview: SMBJ85CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ85CA-TR can be used for catalog matching and distributor lookup.
137V Clamp 4.6A Ipp Tvs Diode Surface Mount SMB
137V Clamp 4.6A Ipp Tvs Diode Surface Mount SMB
137V Clamp 4.6A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 85VWM 137VC SMB
TVS DIODE 85VWM 137VC SMB
TRANSIL 600W 85V BI-DIRECTIONAL SMB; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMBJ85CA-TR | 497-16190-6-ND | SMBJ85CA-TR | SMBJ85CA-TR | 33R1053 |
| Product Name | 600 W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transil 600W 85V Bi-Directional Smb; Product Range Stmicroelectronics |
| Configuration | Single | Single | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SMB; DO-214AA, SMB | SMB; SMB | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||
| VC | 137 volts | 137 volts | 137 volts |