Vishay Intertechnology, Inc. TVS - TVS - Diodes - SMBJ85CD-M3/H SMBJ85CD-M3/H

Description
Manufacturer: Vishay Win Source Part Number: 895844-SMBJ85CD-M3/H Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 135V Clamp 4.46A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ85 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: SMBJ85CD-M3/H-ND, SMBJ85CD-M3/HGITR, SMBJ85CD-M3/HTR-ND, SMBJ85CD-M3/HGICT, SMBJ85CD-M3/HGIDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 895844-SMBJ85CD-M3/H Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 135V Clamp 4.46A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ85 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: SMBJ85CD-M3/H-ND, SMBJ85CD-M3/HGITR, SMBJ85CD-M3/HTR-ND, SMBJ85CD-M3/HGICT, SMBJ85CD-M3/HGIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMBJ85CD-M3/H - 895844-SMBJ85CD-M3/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ85CD-M3/H
895844-SMBJ85CD-M3/H
TVS - TVS - Diodes - SMBJ85CD-M3/H 895844-SMBJ85CD-M3/H
Manufacturer: Vishay Win Source Part Number: 895844-SMBJ85CD-M3/H Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 135V Clamp 4.46A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ85 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: SMBJ85CD-M3/H-ND, SMBJ85CD-M3/HGITR, SMBJ85CD-M3/HTR-ND, SMBJ85CD-M3/HGICT, SMBJ85CD-M3/HGIDKR

Manufacturer: Vishay
Win Source Part Number: 895844-SMBJ85CD-M3/H
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 135V Clamp 4.46A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ85
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: SMBJ85CD-M3/H-ND, SMBJ85CD-M3/HGITR, SMBJ85CD-M3/HTR-ND, SMBJ85CD-M3/HGICT, SMBJ85CD-M3/HGIDKR

Buy Now Datasheet
600W 85V TVS Protection Diode - 144-SMBJ85CD-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 85V TVS Protection Diode
144-SMBJ85CD-M3/H
600W 85V TVS Protection Diode 144-SMBJ85CD-M3/H
Trans Voltage Suppressor Diode, 600W, 85V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ85CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ85CD-M3/H can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 85V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ85CD-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ85CD-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ85CD-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
135V Clamp 4.46A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

135V Clamp 4.46A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ85CD-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
135V Clamp 4.46A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

135V Clamp 4.46A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ85CD-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
135V Clamp 4.46A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

135V Clamp 4.46A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ85CD-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ85CD-M3/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ85CD-M3/H
TVS DIODE 85VWM 135VC DO214AA

TVS DIODE 85VWM 135VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 895844-SMBJ85CD-M3/H 144-SMBJ85CD-M3/H SMBJ85CD-M3/HGICT-ND SMBJ85CD-M3/H
Product Name TVS - TVS - Diodes - SMBJ85CD-M3/H 600W 85V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data