14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 8.5VWM 14.4V DO214AA
TVS DIODE 8.5VWM 14.4V DO214AA
TVS DIODE, UNIDIR, 8.5V, 600W, DO-214AA ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ8.5A/TR13TR-ND | 66AJ8045 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 8.5V, 600W, Do-214Aa Rohs Compliant Yageo |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 14.4 volts |