The Transient Voltage Suppressor (TVS) from the SMBJ series by STMicroelectronics is a bidirectional device designed to protect sensitive electronic equipment from voltage transients. It has a stand-off voltage of 8.5 V and a clamping voltage of 9.4 V, making it suitable for applications requiring low leakage current and high reliability. The device can handle peak pulse power dissipation of 600 W for 10/1000 Oºs and 4 kW for 8/20 µs, ensuring robust performance during voltage spikes. This TVS complies with various standards, including IEC 61000-4-2 for electrostatic discharge and IEC 61000-4-5 for surge protection, making it a reliable choice for applications in environments prone to electrical overstress. The operating junction temperature can reach up to 150 °C, and the device is packaged in a DO-214AA (SMB) format, which adheres to JEDEC standards. It is also RoHS compliant, indicating it meets environmental regulations. This product is suitable for high-end equipment and switch-mode power supplies (SMPS) where low leakage and high thermal stability are critical.
19.5V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
19.5V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
19.5V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 8.5VWM 19.5VC SMB
TVS DIODE 8.5VWM 19.5VC SMB
DIODE,TVS,8.5V,600W,
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 8.5 V, DO-214AA, 2, 9.4 V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-7455-6-ND | SMBJ8.5CA-TR | SMBJ8.5CA-TR | 34M8531 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode,tvs,8.5V,600W,smb; Product Range Stmicroelectronics |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 19.5 volts | 19.5 volts | 19.5 volts | |
| VBR | 9.4 volts | 9.4 volts | 9.4 volts |