146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
146V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: Micro Commercial Co
Win Source Part Number: 794661-SMBJ90CA-TP
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 90V
Current - Peak Pulse (10/1000μs): 4.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ90CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 100V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 146V
Alternative Parts (Cross-Reference): SMBJ90CA-C; SMBJ90CA-T; TFMBJ90CA-T; SMBJ90CAT13;
Introduction Date: February 13, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
TVS DIODE 90VWM 146VC DO214AA
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ90CA-TPMSDKR-ND | 794661-SMBJ90CA-TP | SMBJ90CA-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ90CA-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 146 volts | 146 volts | 146 volts |