37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1085800-SMBJP6KE27A-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 16.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Quantity per package: 3k pcs
TVS DIODE 23.1VWM 37.5VC DO214AA Product overview: SMBJP6KE27A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE27A-TP can be used for catalog matching and distributor lookup.
TVS DIODE 23.1VWM 37.5VC DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJP6KE27A-TPMSDKR-ND | 1085800-SMBJP6KE27A-TP | 144-SMBJP6KE27A-TP | SMBJP6KE27A-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJP6KE27A-TP | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | Tape & Reel (TR) | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 37.5 volts | 37.5 volts | 37.5 volts | |
| VBR | 25.7 volts | 25.7 volts | 25.7 volts |