Micro Commercial Components Corp. TVS Diodes SMBJP6KE15CA-TP

Description
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJP6KE15CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE15CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE15CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299613-SMBJP6KE15CA-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299613-SMBJP6KE15CA-TP
Circuit Protection - TVS - Diodes 1299613-SMBJP6KE15CA-TP
Win Source Part Number: 1299613-SMBJP6KE15CA -TP Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12.8V Voltage - Breakdown (Min): 14.3V Voltage - Clamping (Max) @ Ipp: 21.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 28.8A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMBJP6KE15CA-TPMSCT, SMBJP6KE15CA-TPMSDKR ,SMBJP6KE15CA-TPMSTR ,-SMBJP6KE15CA-TPTR, -SMBJP6KE15CA-TPCT,- SMBJP6KE15CA-TPMSDKR ,SMBJP6KE15CATP,-SMB JP6KE15CA-TPTR,-SMBJ P6KE15CA-TPMSTR,-SMB JP6KE15CA-TPCT,-SMBJ P6KE15CA-TPMSCT Base Product Number: SMBJP6

Win Source Part Number: 1299613-SMBJP6KE15CA-TP
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Voltage - Breakdown (Min): 14.3V
Voltage - Clamping (Max) @ Ipp: 21.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 28.8A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMBJP6KE15CA-TPMSCT,SMBJP6KE15CA-TPMSDKR,SMBJP6KE15CA-TPMSTR,-SMBJP6KE15CA-TPTR,-SMBJP6KE15CA-TPCT,-SMBJP6KE15CA-TPMSDKR,SMBJP6KE15CATP,-SMBJP6KE15CA-TPTR,-SMBJP6KE15CA-TPMSTR,-SMBJP6KE15CA-TPCT,-SMBJP6KE15CA-TPMSCT
Base Product Number: SMBJP6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJP6KE15CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJP6KE15CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJP6KE15CA-TP
TVS DIODE 12.8VWM 21.2VC DO214AA

TVS DIODE 12.8VWM 21.2VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJP6KE15CA-TPMSDKR-ND 1299613-SMBJP6KE15CA-TP SMBJP6KE15CA-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMB; DO-214AA, SMB DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 21.2 volts 21.2 volts 21.2 volts
Unlock Full Specs
to access all available technical data