Micro Commercial Components Corp. TVS Diodes SMBJP6KE16A-TP

Description
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJP6KE16A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE16A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE16A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Protection Diode - 144-SMBJP6KE16A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJP6KE16A-TP
TVS Protection Diode 144-SMBJP6KE16A-TP
TVS DIODE 13.6VWM 22.5VC DO214AA Product overview: SMBJP6KE16A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE16A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 13.6VWM 22.5VC DO214AA Product overview: SMBJP6KE16A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE16A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299595-SMBJP6KE16A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299595-SMBJP6KE16A-TP
Circuit Protection - TVS - Diodes 1299595-SMBJP6KE16A-TP
Win Source Part Number: 1299595-SMBJP6KE16A- TP Category: Circuit Protection>TVS - Diodes Series: SMBJ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13.6V Voltage - Breakdown (Min): 15.2V Voltage - Clamping (Max) @ Ipp: 22.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 27.1A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMBJP6KE16A-TPMSTR,- SMBJP6KE16A-TPCT,-SM BJP6KE16A-TPMSCT,SMB JP6KE16A-TPMSCT,-SMB JP6KE16A-TPMSTR,SMBJ P6KE16A-TPMSDKR,-SMB JP6KE16A-TPMSDKR,-SM BJP6KE16A-TPTR,-SMBJ P6KE16A-TPTR,SMBJP6K E16ATP,-SMBJP6KE16A- TPCT Base Product Number: SMBJP6

Win Source Part Number: 1299595-SMBJP6KE16A-TP
Category: Circuit Protection>TVS - Diodes
Series: SMBJ
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13.6V
Voltage - Breakdown (Min): 15.2V
Voltage - Clamping (Max) @ Ipp: 22.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMBJP6KE16A-TPMSTR,-SMBJP6KE16A-TPCT,-SMBJP6KE16A-TPMSCT,SMBJP6KE16A-TPMSCT,-SMBJP6KE16A-TPMSTR,SMBJP6KE16A-TPMSDKR,-SMBJP6KE16A-TPMSDKR,-SMBJP6KE16A-TPTR,-SMBJP6KE16A-TPTR,SMBJP6KE16ATP,-SMBJP6KE16A-TPCT
Base Product Number: SMBJP6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJP6KE16A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJP6KE16A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJP6KE16A-TP
TVS DIODE 13.6VWM 22.5VC DO214AA

TVS DIODE 13.6VWM 22.5VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJP6KE16A-TPMSTR-ND 144-SMBJP6KE16A-TP 1299595-SMBJP6KE16A-TP SMBJP6KE16A-TP
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 22.5 volts 22.5 volts 22.5 volts
Unlock Full Specs
to access all available technical data