Vishay SMBJ9.0CA-E3/52 TVS Diode
Vishay SMBJ9.0CA-E3/52 TVS Diode
Vishay SMBJ9.0CA-E3/52 TVS Diode
Manufacturer: Vishay
Win Source Part Number: 1097888-SMBJ9.0CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 9V
Minimum Breakdown Voltage: 10V
Max Clamping Voltage: 15.4V
Peak Pulse Current(Ippm): 39A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750
15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 9VWM 15.4VC DO214AA
TVS DIODE, 600W, 9V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 9V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 9VWM 15.4VC DO214AA
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7103547 | 7103547P | 1097888-SMBJ9.0CA-E3/52 | SMBJ9.0CA-E3/52GICT-ND | SMBJ9.0CA-E3/52 | 05R5819 | SMBJ9.0CA-E3/52 |
| Product Name | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMBJ9.0CA-E3/52 | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 9V, Do-214Aa; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMBJ) |
| Pin Count | 2 | 2 | 2 | ||||
| Direction | Bidirectional | Bidirectional | Bidirectional |