Bourns, Inc. TVS Diodes SMBJ85CA

Description
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMBJ85CABTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ85CABTR-ND
TVS Diodes SMBJ85CABTR-ND
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - SMBJ85CABCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMBJ85CABCT-ND
TVS Diodes SMBJ85CABCT-ND
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - SMBJ85CABDKR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 2445238 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2445238
TVS Diodes 2445238
DIO TVS VWM 85V 600W BIDIR SMB

DIO TVS VWM 85V 600W BIDIR SMB

Supplier's Site
TVS Diodes - 2445238P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2445238P
TVS Diodes 2445238P
DIO TVS VWM 85V 600W BIDIR SMB

DIO TVS VWM 85V 600W BIDIR SMB

Supplier's Site
TVS Diodes - 2445236 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2445236
TVS Diodes 2445236
DIO TVS VWM 85V 600W BIDIR SMB

DIO TVS VWM 85V 600W BIDIR SMB

Supplier's Site
TVS DIODE 85V 137V SMB - 103-SMBJ85CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 85V 137V SMB
103-SMBJ85CA
TVS DIODE 85V 137V SMB 103-SMBJ85CA
TVS DIODE 85V 137V SMB

TVS DIODE 85V 137V SMB

Supplier's Site
Diode, Full Reel; Product Range Bourns - 67R0217 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Full Reel; Product Range Bourns
67R0217
Diode, Full Reel; Product Range Bourns 67R0217
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:85V; Clamping Voltage Max:137V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:94.4V; Qualification:- RoHS Compliant: Yes

DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:85V; Clamping Voltage Max:137V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:94.4V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 600W, 85V, Bidir, Do-214Aa; Product Range Bourns - 64AH8641 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 85V, Bidir, Do-214Aa; Product Range Bourns
64AH8641
Tvs Diode, 600W, 85V, Bidir, Do-214Aa; Product Range Bourns 64AH8641
TVS DIODE, 600W, 85V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:85V; Clamping Voltage Vc Max:137V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 85V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:85V; Clamping Voltage Vc Max:137V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ85CABTR-ND 2445238 103-SMBJ85CA 67R0217 64AH8641
Product Name TVS Diodes TVS Diodes TVS DIODE 85V 137V SMB Diode, Full Reel; Product Range Bourns Tvs Diode, 600W, 85V, Bidir, Do-214Aa; Product Range Bourns
Configuration Single
Package SMB; DO-214AA, SMB DO-214AA SMB; DO-214AA, SMB DO-214AA
Peak Pulse Power 600 watts
VC 137 volts 137 volts
VBR 94.4 volts 94.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS70VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details