14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 8.5VWM 14.4VC SMB
TVS DIODE 8.5VWM 14.4VC SMB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ8.5A-TR-ND | SMBJ8.5A-TR | SMBJ8.5A-TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 14.4 volts | 14.4 volts | 14.4 volts |