15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.4V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay
Win Source Part Number: 1097886-SMBJ9.0A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 9V
Minimum Breakdown Voltage: 10V
Max Clamping Voltage: 15.4V
Peak Pulse Current(Ippm): 39A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750
TVS DIODE 9VWM 15.4VC DO214AA
TVS DIODE 9VWM 15.4VC DO214AA
TVS DIODE, 600W, 9V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 9V, UNIDIR, DO-214AA ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ9.0A-E3/52GITR-ND | 1097886-SMBJ9.0A-E3/52 | SMBJ9.0A-E3/52 | SMBJ9.0A-E3/52 | 77K5178 | 64AH8642 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ9.0A-E3/52 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 9V, Do-214Aa, Full Reel; Product Range Vishay | Tvs Diode, 600W, 9V, Unidir, Do-214Aa Rohs Compliant Vishay |
| Configuration | Single | |||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| VC | 15.4 volts | 15.4 volts | 15.4 volts | 15.4 volts | ||
| VBR | 10 volts | 10 volts | 10 volts | 10 volts |