14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
TVS DIODE, 600W, 8.5V, BIDIR, SMB ROHS COMPLIANT: YES
TVS DIODE 8.5VWM 14.4VC SMB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 981-SMBJ8.5CA-13-F-CHP | 29AK7830 | SMBJ8.5CA-13-F |
| Product Name | TVS Diodes | Tvs Diode, 600W, 8.5V, Bidir, Smb Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 14.4 volts | 14.4 volts |