Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794660-SMBJ90D-M3/H
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 90V
Current - Peak Pulse (10/1000μs): 4.17A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ90D
Categories: Circuit Protection
Minimum Breakdown Voltage: 102V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 144V
Alternative Parts (Cross-Reference): P6SMB11 0_R1_00001; P6SM BJ90A-AU T/R13 ; P6SM BJ90A-AU T/R7; P6SMB110A HE3 TRTS;
Introduction Date: May 17, 2015
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
144V Clamp 4.17A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode, 600W, 90V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMBJ, 2 PIN Product overview: SMBJ90D-M3/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 90V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 90V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ90D-M3/H can be used for catalog matching and distributor lookup.
TVS DIODE 90VWM 144VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794660-SMBJ90D-M3/H | SMBJ90D-M3/HGITR-ND | 144-SMBJ90D-M3/H | SMBJ90D-M3/H |
| Product Name | TVS - TVS - Diodes - SMBJ90D-M3/H | TVS Diodes | 600W 90V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 144 volts | 144 volts | 144 volts | |
| VBR | 102 volts | 102 volts | 102 volts |