TVS Diode Single Uni-Dir 90V 600W 2-Pin SMB Product overview: SMBJ90A from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 90V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 90V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ90A can be used for catalog matching and distributor lookup.
146V Clamp 4.11A Ipp Tvs Diode Surface Mount SMB
Transient Voltage Suppressor, TVS, SMBJ Series, Unidirectional, 90 V, DO-214AA, 2, 100 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SMBJ90A | 478-7072-2-ND | 75X3596 |
| Product Name | 90V 600W TVS Protection Diode | TVS Diodes | Transient Voltage Suppressor, Tvs, Smbj Series, Unidirectional, 90 V, Do-214Aa, 2, 100 V Rohs Compliant Kyocera Avx |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | RoHS | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SMB; DO-214AA, SMB |