Micro Commercial Components Corp. Circuit Protection - TVS - Diodes SMBJP6KE300AL-TP

Description
Win Source Part Number: 1299733-SMBJP6KE300A L-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Voltage - Breakdown (Min): 285V Voltage - Clamping (Max) @ Ipp: 414V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.5A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMBJP6KE300AL-TPMSCT ,SMBJP6KE300AL-TPMST R,-SMBJP6KE300AL-TPM STR,SMBJP6KE300AL-TP MSDKR,-SMBJP6KE300AL -TPMSCT,-SMBJP6KE300 AL-TPMSDKR Base Product Number: SMBJP6
Request a Quote Datasheet
Description
Win Source Part Number: 1299733-SMBJP6KE300A L-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Voltage - Breakdown (Min): 285V Voltage - Clamping (Max) @ Ipp: 414V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.5A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMBJP6KE300AL-TPMSCT ,SMBJP6KE300AL-TPMST R,-SMBJP6KE300AL-TPM STR,SMBJP6KE300AL-TP MSDKR,-SMBJP6KE300AL -TPMSCT,-SMBJP6KE300 AL-TPMSDKR Base Product Number: SMBJP6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1299733-SMBJP6KE300AL-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299733-SMBJP6KE300AL-TP
Circuit Protection - TVS - Diodes 1299733-SMBJP6KE300AL-TP
Win Source Part Number: 1299733-SMBJP6KE300A L-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Voltage - Breakdown (Min): 285V Voltage - Clamping (Max) @ Ipp: 414V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.5A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMBJP6KE300AL-TPMSCT ,SMBJP6KE300AL-TPMST R,-SMBJP6KE300AL-TPM STR,SMBJP6KE300AL-TP MSDKR,-SMBJP6KE300AL -TPMSCT,-SMBJP6KE300 AL-TPMSDKR Base Product Number: SMBJP6

Win Source Part Number: 1299733-SMBJP6KE300AL-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 256V
Voltage - Breakdown (Min): 285V
Voltage - Clamping (Max) @ Ipp: 414V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.5A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMBJP6KE300AL-TPMSCT,SMBJP6KE300AL-TPMSTR,-SMBJP6KE300AL-TPMSTR,SMBJP6KE300AL-TPMSDKR,-SMBJP6KE300AL-TPMSCT,-SMBJP6KE300AL-TPMSDKR
Base Product Number: SMBJP6

Buy Now Datasheet
TVS Protection Diode - 144-SMBJP6KE300AL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJP6KE300AL-TP
TVS Protection Diode 144-SMBJP6KE300AL-TP
TVS DIODE 256VWM 414VC DO214AA Product overview: SMBJP6KE300AL-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE300AL-TP can be used for catalog matching and distributor lookup.

TVS DIODE 256VWM 414VC DO214AA Product overview: SMBJP6KE300AL-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJP6KE300AL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJP6KE300AL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE300AL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJP6KE300AL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJP6KE300AL-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJP6KE300AL-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJP6KE300AL-TP
TVS DIODE 256VWM 414VC DO214AA

TVS DIODE 256VWM 414VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1299733-SMBJP6KE300AL-TP 144-SMBJP6KE300AL-TP SMBJP6KE300AL-TPMSDKR-ND SMBJP6KE300AL-TP
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 414 volts 414 volts 414 volts
VBR 285 volts 285 volts 285 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA56CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS Diodes - 1690714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details