The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
165V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
165V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
165V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 102VWM 165VC DO214AA
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB120A | 18-P6SMB120ATR-ND | P6SMB120A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 165 volts | 165 volts | 165 volts |
| VBR | 114 to 126 volts | 114 volts | 114 volts |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB |