Manufacturer: Vishay
Win Source Part Number: 1085888-P6SMB120A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 102V
Minimum Breakdown Voltage: 114V
Max Clamping Voltage: 165V
Peak Pulse Current(Ippm): 3.6A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
600W Unidirectional TVS Diode, 165V Clamping, SMB, 100A Surge Product overview: P6SMB120A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 165V, 100A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 165V, 100A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB120A-E3/5B can be used for catalog matching and distributor lookup.
165V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
165V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
165V Clamp 3.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Vishay P6SMB120A-E3/5B TVS Diode
Vishay P6SMB120A-E3/5B TVS Diode
Vishay P6SMB120A-E3/5B TVS Diode
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 102VWM 165VC DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085888-P6SMB120A-E3/5B | 144-P6SMB120A-E3/5B | P6SMB120A-E3/5BGITR-ND | 8120067 | 8120067P | 76K9938 | P6SMB120A-E3/5B |
| Product Name | TVS - TVS - Diodes - P6SMB120A-E3/5B | 600W 165V 100A TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Transient Suppressor Diode,single,unidirectional,102V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMB) | Tape and Reel | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | SMB; DO-214AA (SMBJ) | |
| VWM | 102 volts | ||||||
| IPPM | 3.6 amps | ||||||
| VC | 165 volts | 165 volts | 165 volts | ||||
| VBR | 114 volts | 114 volts | 114 volts |