Vishay Precision Group TVS Diodes P6SMB10CA-E3/52

Description
14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB10CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB10CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB10CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 8.55V 14.5V TVS Protection Diode
144-P6SMB10CA-E3/52
600W 8.55V 14.5V TVS Protection Diode 144-P6SMB10CA-E3/52
600W Bidirectional TVS Diode, 8.55V Working, 14.5V Clamp, SMB Product overview: P6SMB10CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8.55V, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8.55V, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB10CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 8.55V Working, 14.5V Clamp, SMB Product overview: P6SMB10CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 8.55V, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 8.55V, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB10CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB10CA-E3/52 - 1085881-P6SMB10CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB10CA-E3/52
1085881-P6SMB10CA-E3/52
TVS - TVS - Diodes - P6SMB10CA-E3/52 1085881-P6SMB10CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1085881-P6SMB10CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 8.55V Minimum Breakdown Voltage: 9.5V Max Clamping Voltage: 14.5V Peak Pulse Current(Ippm): 41.4A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085881-P6SMB10CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 8.55V
Minimum Breakdown Voltage: 9.5V
Max Clamping Voltage: 14.5V
Peak Pulse Current(Ippm): 41.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB10CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB10CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB10CA-E3/52
TVS DIODE 8.55VWM 14.5VC DO214AA

TVS DIODE 8.55VWM 14.5VC DO214AA

Supplier's Site
600W,10V 5%,bidir,smb Tvs Vishay - 24R7195 - Newark, An Avnet Company
Chicago, IL, United States
600W,10V 5%,bidir,smb Tvs Vishay
24R7195
600W,10V 5%,bidir,smb Tvs Vishay 24R7195
600W,10V 5%,BIDIR,SMB TVS

600W,10V 5%,BIDIR,SMB TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB10CA-E3/52GITR-ND 144-P6SMB10CA-E3/52 1085881-P6SMB10CA-E3/52 P6SMB10CA-E3/52 24R7195
Product Name TVS Diodes 600W 8.55V 14.5V TVS Protection Diode TVS - TVS - Diodes - P6SMB10CA-E3/52 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,10V 5%,bidir,smb Tvs Vishay
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMB) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 14.5 volts 14.5 volts 14.5 volts
VBR 9.5 volts 9.5 volts 9.5 volts
Unlock Full Specs
to access all available technical data