Vishay Intertechnology, Inc. 600W 94V 152V TVS Protection Diode P6SMB110A-E3/52

Description
600W Unidirectional TVS Diode, 94V VR, 152V VC, DO-214AA Product overview: P6SMB110A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 94V, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 94V, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB110A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 94V VR, 152V VC, DO-214AA Product overview: P6SMB110A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 94V, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 94V, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB110A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 94V 152V TVS Protection Diode
144-P6SMB110A-E3/52
600W 94V 152V TVS Protection Diode 144-P6SMB110A-E3/52
600W Unidirectional TVS Diode, 94V VR, 152V VC, DO-214AA Product overview: P6SMB110A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 94V, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 94V, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB110A-E3/52 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 94V VR, 152V VC, DO-214AA Product overview: P6SMB110A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 94V, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 94V, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB110A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB110A-E3/52 - 1072076-P6SMB110A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB110A-E3/52
1072076-P6SMB110A-E3/52
TVS - TVS - Diodes - P6SMB110A-E3/52 1072076-P6SMB110A-E3/52
Manufacturer: Vishay Win Source Part Number: 1072076-P6SMB110A-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 94V Minimum Breakdown Voltage: 105V Max Clamping Voltage: 152V Peak Pulse Current(Ippm): 3.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1072076-P6SMB110A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 94V
Minimum Breakdown Voltage: 105V
Max Clamping Voltage: 152V
Peak Pulse Current(Ippm): 3.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 112-P6SMB110A-E3/52TR-ND - DigiKey
Thief River Falls, MN, United States
152V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

152V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-P6SMB110A-E3/52CT-ND - DigiKey
Thief River Falls, MN, United States
152V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

152V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-P6SMB110A-E3/52DKR-ND - DigiKey
Thief River Falls, MN, United States
152V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

152V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
600W,110V 5%,unidir,smb Tvs Vishay - 24R7207 - Newark, An Avnet Company
Chicago, IL, United States
600W,110V 5%,unidir,smb Tvs Vishay
24R7207
600W,110V 5%,unidir,smb Tvs Vishay 24R7207
600W,110V 5%,UNIDIR,SMB TVS

600W,110V 5%,UNIDIR,SMB TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB110A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB110A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB110A-E3/52
TVS DIODE 94VWM 152VC DO214AA

TVS DIODE 94VWM 152VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB110A-E3/52 1072076-P6SMB110A-E3/52 112-P6SMB110A-E3/52TR-ND 24R7207 P6SMB110A-E3/52
Product Name 600W 94V 152V TVS Protection Diode TVS - TVS - Diodes - P6SMB110A-E3/52 TVS Diodes 600W,110V 5%,unidir,smb Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data