15.6V Clamp 38A Ipp Tvs Diode Surface Mount SMB
600W TVS Diode, Unidirectional, SMB, 15.6V Clamp, 38A Surge Product overview: P6SMB11AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.6V, 38A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.6V, 38A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB11AT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1085886-P6SMB11AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1550pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 9.4V
Minimum Breakdown Voltage: 10.5V
Max Clamping Voltage: 15.6V
Peak Pulse Current(Ippm): 38A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
TVS DIODE 9.4VWM 15.6VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB11AT3G-ND | 144-P6SMB11AT3G | 1085886-P6SMB11AT3G | P6SMB11AT3G |
| Product Name | TVS Diodes | 600W 15.6V 38A TVS Protection Diode | TVS - TVS - Diodes - P6SMB11AT3G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB | SMB; SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 15.6 volts | 15.6 volts | 15.6 volts | |
| VBR | 10.5 volts | 10.5 volts | 10.5 volts |