137V Clamp 4.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 85.5VWM 137V DO214AA
TVS DIODE 85.5VWM 137V DO214AA
TVS DIODE 85.5VWM 137VC SMB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P6SMB100CA-QTR-ND | P6SMB100CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 137 volts | 137 volts |