14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.5V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 8.55VWM 14.5VC DO214AA
TVS DIODE 8.55VWM 14.5VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6SMB10A-E3/5BGITR-ND | P6SMB10A-E3/5B | P6SMB10A-E3/5B | 76K9915 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Suppressor Diode,single,unidirectional,8.55V V(Rwm),do-214Aa / Smb Vishay |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 14.5 volts | 14.5 volts | 14.5 volts |